EN
  • EN
  • DE

TXR32AG00-2008AI2J

Part No TXR32AG00-2008AI2J
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 20 BLK / Black Connector Backshell, Heat Shrink Adapter 1 1/4-18 UNEF 20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.571" (39.90mm)
Shell Size - Insert 20
Thread Size 1 1/4-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Anodized
Shielding Shielded
Color Black
Features Chain Attachment, Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-22992 Connectors
Base Product Number TXR32AG00
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names C57141-000
Standard Package 25
Win Source Part Number 1017066-TXR32AG00-2008AI2J
Ultra Librarian 3D Model Ultra Librarian TXR32AG00-2008AI2J CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine electronic component is a circular connector backshell and cable clamp that belongs to the TXR series.

  • Series: TXR
  • Type: Circular Connector Backshell and Cable Clamp
  • Color: Black
  • Feature: Heat Shrink Adapter with Chain Attachment and Tinel Lock
  • Package: Bulk
  • Standard Package: 25
  • Shielded: Yes
  • Connector Compatibility: MIL-DTL-22992
  • Shell Size - Insert: 20
  • Material: Aluminum Alloy
  • Plating: Anodized
  • Win Source Part Number: 1017066-TXR32AG00-2008AI2J

You May Also Be Interested in

Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
TE Connectivity
CONN BCK ADPT SZ10-10SL 5/8-24
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess