EN
  • EN
  • DE
  • IT

TXR21AB00-1006AI

Part No TXR21AB00-1006AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 10 OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter 9/16-24 UNEF 10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.848" (21.55mm)
Shell Size - Insert 10
Thread Size 9/16-24 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TXR21AB00
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 556394-000
Standard Package 25
Win Source Part Number 1039307-TXR21AB00-1006AI
Ultra Librarian 3D Model Ultra Librarian TXR21AB00-1006AI CAD Model

Description

The TE Connectivity Raychem Cable Protection TXR Series Backshell is a high-quality backshell designed for use with MIL-DTL-26482 Series I Class E, F Connectors.

  • Product Name: TXR Series Backshell
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Compatibility: MIL-DTL-26482 Series I Class E, F Connectors
  • Feature: Tinel lock
  • Color: Olive drab
  • Shell Size: 10
  • Outside Diameter: 0.848 inches (21.55mm)
  • Pieces Included: 6 (1 backshell, 1 braid, 1 O-ring, 2 screws, and 1 Tinel ring)
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Thread Size: 9/16-24 UNEF
  • Cable Exit: 180°
  • Popularity: Popular
  • RoHS Compliant: No

You May Also Be Interested in

Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess