EN
  • EN
  • DE

TX40AB90-1212

Part No TX40AB90-1212
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 13, C
Thread Size M18x1
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 2 pc Backshell, 2 O-Rings
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AB90
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315744-TX40AB90-1212
Ultra Librarian 3D Model Ultra Librarian TX40AB90-1212 CAD Model

Description

The TX40AB90-1212 is a backshell and heat shrink adapter designed for use with MIL-DTL-38999 Series III and IV circular connectors.

  • Application: MIL-DTL-38999 Series III and IV Circular Connectors
  • Design: Tinel Lock
  • Color: Olive Drab
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Shell Size: 13
  • Insert Size: C
  • Cable Exit Angle: 90°
  • Thread Size: M18x1
  • Outside Diameter: 0.965" (24.50mm)
  • Package Includes: 2 Backshells, 2 O-rings
  • Packaging: Bulk
  • Features: Environment Resistant, Unshielded

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 12-14S
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 23 BLK
Lowest to $4.5572
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess