EN
  • EN
  • DE

AP1510

Part No AP1510
Manufacturer Anachip Corp
Catalog Hard To Find
Description PWM Control 3A Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145389-AP1510
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1510 CAD Model

Description

The AP1510 is a 3A step-down (buck) switching regulator IC manufactured by Anachip Corp. Designed for efficient power conversion, it provides a simple and effective means of converting a higher DC input voltage to a lower, regulated output voltage. The AP1510 is well-suited for various applications requiring a compact and reliable power solution.

Applications:

  • LCD Monitors: Power supply for LCD panels.
  • DVD Players: Supplies regulated power to components within the player.
  • Networking Equipment: Suitable for routers, switches, and other networking devices.
  • Power Adapters: Can be used in wall-wart style power adapters.
  • Embedded Systems: Used as a power supply in various embedded applications.

Features:

  • 3A Output Current: Capable of delivering up to 3A of output current.
  • Wide Input Voltage Range: Operates with input voltages ranging from 4.5V to 28V.
  • Fixed Output Voltage Options: Available in fixed 3.3V and 5V output versions.
  • Built-in Thermal Shutdown: Protects the IC from damage due to overheating.
  • Current Limit Protection: Prevents damage from excessive output current.

Benefits:

  • High Efficiency: Ensures minimal power loss during conversion.
  • Reduced Component Count: Simplifies circuit design and reduces BOM costs.
  • Reliable Operation: Built-in protection features enhance reliability.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Ease of Use: Simple to implement with minimal external components.

Relevant Details:

The AP1510 is typically available in TO-220 and TO-263 packages. The switching frequency is internally set, often around 150 kHz, allowing for smaller external components (inductor and capacitor). The efficiency is typically in the 80% to 90% range, depending on the input and output voltage and load current.

Key specifications include the input voltage range (4.5V to 28V), fixed output voltage options (3.3V or 5V), and a maximum output current of 3A. It's crucial to consult the Anachip Corp datasheet for comprehensive performance data, application recommendations, and specific external component selection guidelines to achieve optimal efficiency and reliable operation. Proper thermal management is essential, particularly when operating near the maximum output current.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess