EN
  • EN
  • DE

TX15AB00-1008-CS2205

Part No TX15AB00-1008-CS2205
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 18 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 1-20 UNEF 18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.378" (35.00mm)
Shell Size - Insert 18
Thread Size 1-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-5015 Connectors
Base Product Number TX15AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CN0644-000
Standard Package 60
Win Source Part Number 1138370-TX15AB00-1008-CS2205
Ultra Librarian 3D Model Ultra Librarian TX15AB00-1008-CS2205 CAD Model

Description

This olive drab backshell adapter is a part of the TXR series and is designed for MIL-DTL-5015 connectors.

  • Series: TXR
  • Connector Compatibility: MIL-DTL-5015
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Includes: Tinel lock, 1 backshell, 1 O-ring and 2 screws
  • Packaging: Bulk
  • Cable Exit: 180 degrees
  • Thread Size: 1-20 UNEF
  • Shell Size: 18
  • Diameter: 1.378 inches
  • Alternative Part: CN0644-000
  • RoHS Compliance: Not RoHS compliant
  • REACH: REACH-affected

You May Also Be Interested in

Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ24 1 7/16-18
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ16 OLIV 1-20
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP SZ32 1 3/4-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess