EN
  • EN
  • DE

TTMS-3.2-4

Part No TTMS-3.2-4
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description LABEL HEAT SHRNKABLE YLW 1=1M  /  Yellow Heat Shrinkable Label 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TTMS
Package Spool
Label Type Heat Shrinkable
Label Size 0.125" (3.18mm); Cable O.D. 0.044" ~ 0.105" (1.11mm ~ 2.66mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T2000CT or T6112DS Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TTMS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names A117754-01,A117754,A117754-ND
Standard Package 1
Win Source Part Number 1023367-TTMS-3.2-4
Ultra Librarian 3D Model Ultra Librarian TTMS-3.2-4 CAD Model

Description

The TE Connectivity Raychem Cable Protection TTMS series heat shrinkable label from TE Connectivity Raychem Cable Protection is a reliable and high-quality labeling solution for your cables and wires.

  • Material: Polyolefin (PO)
  • Feature: Flame Retardant, Irradiated
  • Color: Yellow
  • Printer Compatibility: T2000CT or T6112DS thermal transfer printers
  • Label Size: 0.125” (3.18mm)
  • Cable O.D.: 0.044” to 0.105” (1.11mm to 2.66mm)
  • Package: Spool
  • REACH: Unaffected
  • Temperature Range: -55°C to 135°C

You May Also Be Interested in

Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess