EN
  • EN
  • DE

TSC-112L3-DC12V

Part No TSC-112L3-DC12V
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 396209-TSC-112L3-DC12V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-112L3-DC12V CAD Model

Description

The TSC-112L3-DC12V is a signal relay manufactured by TE Connectivity, designed for applications requiring reliable switching of low-level signals with a 12VDC coil voltage. This relay is often used in telecommunications, industrial control, and various electronic devices where a compact and energy-efficient switching solution is needed.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Measurement and instrumentation devices
  • Security systems

Features

  • Compact size: Allows for high-density mounting in space-constrained applications.
  • Low power consumption: Reduces energy usage and minimizes heat generation.
  • High sensitivity: Requires a low coil power for activation, improving efficiency.
  • High isolation voltage: Provides electrical isolation between the coil and contacts, enhancing safety.
  • Long life expectancy: Ensures reliable performance and reduces maintenance requirements.
  • 12VDC Coil: Designed to operate with a 12VDC power source, simplifying integration.

Benefits

  • Improved system reliability: Offers consistent and dependable switching performance.
  • Reduced energy costs: Minimizes power consumption, leading to lower operating expenses.
  • Space optimization: Enables smaller and more compact product designs.
  • Enhanced safety: Provides high isolation voltage for protection against electrical hazards.
  • Extended product lifespan: Ensures long-term reliability and reduces the need for frequent replacements.
  • Simplified integration: Compatible with standard 12VDC power systems.

Additional Details

The TSC-112L3-DC12V relay features a through-hole mounting style. The 'L3' designation likely refers to a specific variation in coil sensitivity or contact material. The contact arrangement is typically SPDT (Single Pole Double Throw). For specific technical details such as coil resistance, contact ratings, and operating temperature range, consult the manufacturer's datasheet. The sealed construction of the relay provides protection against dust and moisture, enhancing its reliability in harsh environments. This relay is suitable for applications where precise and reliable switching of low-current signals is critical.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2975 $59.3550
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5364 $233.3488
118+ $2.4521 $289.3478
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess