EN
  • EN
  • DE

TMS-SCE-3/32-2.0-9

Part No TMS-SCE-3/32-2.0-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Raychem Cable Protection
Category Cables, Wires - Management >Labels, Labeling
Label Type Heat Shrinkable
Label Size 0.09" x 1.97" (2.4mm x 50.0mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Operating Temperature -55°C ~ 135°C
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-3/32-2.0-9 CAD Model

Description

White Heat Shrinkable Label 0.09" x 1.97" (2.4mm x 50.0mm)

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.13" x 1.97" (3.3mm x 50.0mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $7.4128
TE Connectivity
TP-WEINERTST-0.625 / Label
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
Brady Corporation
HEAT SHRINK TUBING / Blue Heat Shrinkable Label 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
TE Connectivity
LABEL SELF LAMINATNG 1X1.44" WHT / White Self Laminating Label 1.00" x 1.44" (25.4mm x 36.6mm)
Lowest to $0.1197

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess