EN
  • EN
  • DE

TMS-101-RIBBON-4RPSCE

Part No TMS-101-RIBBON-4RPSCE
Manufacturer TE Connectivity
Catalog Circular Connectors
Description RIBBON, PRINTER, TMS-SCE; Colour: Black; External Length / Height: 74m; External Width: 110mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
ELV Compliant
Lead Free Yes
Length 74 m
Mount Cable
Packaging Box
REACH SVHC Unknown
Ribbon Width 110 mm
RoHS Compliant
Width 110 mm
Win Source Part Number 1034208-TMS-101-RIBBON-4RPSCE
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS-101-RIBBON-4RPSCE CAD Model

Description

This TE Connectivity ribbon cable is a high-quality circular connector that is perfect for use in various electronic devices.

  • Color: Black
  • Length: 74 m
  • Width: 110 mm
  • Mounting Type: Cable Mount
  • RoHS: Compliant
  • Popularity: Low
  • Packaging: Box
  • Lead Free: Yes
  • REACH SVHC: Unknown
  • Alternative Part Numbers: TMS-101-RIBBON-4RPSCE310109-000, 310109000, TMS101-RIBBON-4RPSCE, TMS101RIBBON4RPSCE

You May Also Be Interested in

TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.4169 $88.4169
2+ $72.5473 $145.0946
3+ $70.2801 $210.8403
4+ $68.0130 $272.0520
5+ $65.7460 $328.7300
6+ $58.9447 $353.6682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
In Stock: 76 pieces Factory Stock: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess