EN
  • EN
  • DE

T92S7D22-12

Part No T92S7D22-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description T92 Series Two-pole 30A PCB or Panel Mount Relay | RELAY GEN PURPOSE DPST 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Mounting Style Chassis Mount
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30A
Switching Voltage 277VAC - Nom
Coil Current 140mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 15ms
Release Time 15ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 86 Ohms
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1263537-T92S7D22-12
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T92S7D22-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays electronic component is a high-quality product that has gained moderate popularity in the market.

  • Type: General Purpose Relay
  • Mounting: Chassis Mount
  • Contact Form: DPST-NO
  • Switching Voltage: 277VAC
  • Coil Voltage: 12VDC
  • Contact Rating: 30A
  • Temperature Range: -55°C ~ 85°C
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1354 $61.3540
23+ $5.0346 $115.7958
36+ $4.8764 $175.5504
49+ $4.7193 $231.2457
64+ $4.5623 $291.9872
85+ $4.0899 $347.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess