EN
  • EN
  • DE

T77S1D3-05

Part No T77S1D3-05
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 3A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 3 A
Switching Voltage 250VAC, 30VDC - Max
Load - Max Switching 750VA, 90W
Coil Current 40 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.25 VDC
Operate Time 10 ms
Release Time 4 ms
Temperature Range - Operating -30°C ~ 105°C
Contact Material Silver (Ag)
Approval Agency cURus, VDE
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549600-T77S1D3-05
Ultra Librarian 3D Model Ultra Librarian T77S1D3-05 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess