EN
  • EN
  • DE

T4140012081-000

Part No T4140012081-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG MALE 8POS GOLD SOLDER / 8 Position Circular Connector Plug, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 8
Shell Size - Insert M12-8
Shell Size, MIL -
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features -
Shielding Unshielded
Current Rating (Amps) 2A
Voltage Rating 30V
Cable Opening -
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating -
Contact Material Copper Alloy
Contact Finish Thickness - Mating -
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41400
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364319-T4140012081-000
Ultra Librarian 3D Model Ultra Librarian T4140012081-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 series is a circular connector assembly designed for industrial applications.

  • Positions: 8
  • Mounting Type: Panel Mount, Through Hole
  • Current Rating: 2A
  • Voltage Rating: 30V
  • Shielding: Unshielded
  • Ingress Protection: IP67
  • Shell Material: Copper Alloy
  • Shell Finish: Nickel
  • Insert Material: Polyamide, Nylon
  • Temperature Range: -40°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 3POS SOLDER CUP
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6692 $63.3384
4+ $25.9850 $103.9400
6+ $25.1730 $151.0380
9+ $24.3610 $219.2490
11+ $23.5489 $259.0379
15+ $21.1128 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess