EN
  • EN
  • DE

MSS1210-683MED

Part No MSS1210-683MED
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831749-MSS1210-683MED
Package Tape & Reel (TR)
Product Status Active
Type Drum Core
Material - Core Ferrite
Inductance 68µH
Tolerance ±20%
Current Rating (Amps) 2.8A
Current - Saturation (Isat) 3.8A
Shielding Shielded
DC Resistance (DCR) 80 mOhm Max
Frequency - Self Resonant 4.5MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.402\
Ultra Librarian 3D Model Ultra Librarian MSS1210-683MED CAD Model

Description

The Coilcraft MSS1210-683MED is a shielded power inductor designed for a variety of power conversion and filtering applications. Part of the MSS1210 series, it features a larger form factor compared to the MSS1038, enabling it to handle higher currents and offer lower DC resistance. The "683" designation indicates an inductance value of 68 µH, and the "MED" likely signifies a specific tolerance range or packaging configuration optimized for particular applications.

Applications:

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters for voltage regulation in power supplies.
  • Power Amplifiers: Employed in power amplifier circuits for filtering and impedance matching.
  • Filtering Circuits: Suitable for use in EMI and RFI filtering applications.
  • Industrial Equipment: Found in industrial control systems and power supplies requiring robust and reliable components.
  • Automotive Electronics: Used in automotive power systems for filtering and energy storage in various electronic modules.

Features:

  • Shielded Construction: Provides excellent EMI shielding, minimizing electromagnetic interference.
  • High Current Capability: Designed to handle high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Reduces power losses and improves energy efficiency.
  • Robust Design: Built for reliable operation in demanding environments.
  • RoHS Compliant: Meets RoHS environmental standards for lead-free manufacturing.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, contributing to high energy efficiency in power conversion systems.
  • Reliable Performance: Designed for stable and consistent performance in various operating conditions.
  • Versatile Application: Suitable for a wide range of power conversion and filtering applications.
  • Improved Power Management: Enhances power management in various electronic devices and systems.

The MSS1210-683MED inductor is characterized by its specific inductance of 68 µH, a saturation current rating that determines the maximum current before inductance drops significantly, and a low DCR value that minimizes resistive losses. It is typically designed for surface mount technology (SMT) and is compatible with automated assembly processes. The materials used in its construction are selected to ensure it can withstand the high temperatures associated with reflow soldering. Applications requiring efficient power conversion and filtering, as well as robust and reliable components, are ideal candidates for this inductor. These can include power supplies, DC-DC converters, and various industrial and automotive electronic systems.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5959 $51.9180
47+ $2.1300 $100.1100
73+ $2.0634 $150.6282
101+ $1.9969 $201.6869
130+ $1.9303 $250.9390
174+ $1.7306 $301.1244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,551 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess