EN
  • EN
  • DE

T4110001041-000

Part No T4110001041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41100
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364337-T4110001041-000
Ultra Librarian 3D Model Ultra Librarian T4110001041-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 series circular connector assembly is a versatile connector designed for industrial applications.

  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -40°C to 85°C
  • Current Rating: 4A
  • Voltage Rating: 250V
  • Ingress Protection: IP67
  • Shell Material: Brass
  • Shell Finish: Nickel
  • Termination Type: Screw
  • Shell Size: M12-4

You May Also Be Interested in

Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess