EN
  • EN
  • DE

T4061420004-002

Part No T4061420004-002
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 4POS FMALE TO WIRE 3.28'  /  Cable Assembly 3.28' (1.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bag
1st Connector Type Plug, Right Angle
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M8
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 3.28' (1.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Gray
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T40614
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names 2266-T4061420004-002,A142365,M8 CABLE RA FEMALE 1.0M 4POS PUR CABLE
Standard Package 10
Win Source Part Number 1097739-T4061420004-002
Ultra Librarian 3D Model Ultra Librarian T4061420004-002 CAD Model

Description

The TE Connectivity AMP Connectors M8 Cable Assembly is a circular cable assembly with a length of 3.28' (1.00m).

  • Shielded: Yes
  • Ingress Protection: IP67
  • Cable Type: round
  • Environment: industrial
  • First Connector: plug, right-angle female socket with four positions loaded
  • Second Connector: wire leads
  • Standard Package: 10 units
  • Alternative Parts (Cross-Reference): T4061420004-002T4061420004-002

You May Also Be Interested in

Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 3POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess