EN
  • EN
  • DE

T4040034041-000

Part No T4040034041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 4POS GOLD SOLDER / 4 Position Circular Connector Plug, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 4
Shell Size - Insert M8-4
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Board Lock
Shielding Shielded
Current Rating (Amps) 3A
Voltage Rating 30V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40400
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A126810
Standard Package 1
Win Source Part Number 1160289-T4040034041-000
Ultra Librarian 3D Model Ultra Librarian T4040034041-000 CAD Model

Description

The T4040034041-000 from TE Connectivity AMP Connectors is a M8 series circular connector with four positions and a plug, male pin connector type.

  • Positions: 4
  • Connector Type: Plug, Male Pin
  • Package: Bulk
  • Fastening Type: Threaded
  • Shielded: Yes
  • Voltage Rating: 30V
  • Applications: Automation Control, Industrial, and Telecommunications
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • REACH Affected: Yes

You May Also Be Interested in

Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess