EN
  • EN
  • DE

T4033014041-000

Part No T4033014041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 4POS SOLDER CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 4
Shell Size - Insert M8-4
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Current Rating (Amps) 3A
Voltage Rating 30V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40330
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1338958-T4033014041-000
Ultra Librarian 3D Model Ultra Librarian T4033014041-000 CAD Model

Description

The T4033014041-000 is a circular connector assembly from TE Connectivity AMP Connectors.

  • Package: Bulk
  • Standard Package: 1
  • Ingress Protection: IP67
  • Current Rating: 3A
  • Operating Temperature: -40°C to 85°C
  • Applications: Automation Control, Industrial, and Telecommunications

You May Also Be Interested in

Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE DIN 8POS SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CONN PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 61POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Switchcraft Inc.
CONN PLUG FMALE 12P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Conxall/Switchcraft
CONN RCPT MALE 2P GOLD SLDR CUP
Need more? Email Us
Conxall/Switchcraft
CONN PLUG MALE 3P GOLD SLDR CUP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7114 $62.8456
8+ $12.8914 $103.1312
13+ $12.4886 $162.3518
17+ $12.0857 $205.4569
22+ $11.6829 $257.0238
29+ $10.4743 $303.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess