EN
  • EN
  • DE

T2030001015-000

Part No T2030001015-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEM-1.5 / Contact Crimp Pin 16 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T203
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364138-T2030001015-000
Ultra Librarian 3D Model Ultra Librarian T2030001015-000 CAD Model

Description

The CEM series from TE Connectivity AMP Connectors is a heavy-duty connector contact.

  • Product Name: CEM series
  • Manufacturer: TE Connectivity AMP Connectors
  • Contact Type: Heavy-duty connector contact
  • Termination Type: Pin
  • Wire Gauge: 16 AWG
  • Contact Finish: Silver
  • Termination Method: Crimp
  • Product Status: Active
  • Base Product Number: T203
  • Packaging: Bag
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • Application: Connectors, interconnects - heavy-duty connectors

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2853 $58.4865
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,055+ $0.2195 $231.5725
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess