EN
  • EN
  • DE

T2030001008-000

Part No T2030001008-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEM-0.75 / Contact Crimp Pin 18 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T203
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363075-T2030001008-000
Ultra Librarian 3D Model Ultra Librarian T2030001008-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Contacts are high-quality connectors designed for heavy-duty applications.

  • Series: CEM
  • Packaging: Bag
  • Termination: Pin
  • Wire Gauge: 18 AWG
  • Contact Finish: Silver
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • ECCN: EAR99
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess