EN
  • EN
  • DE

T2010042201-000

Part No T2010042201-000
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Conn Heavy-Duty Rectangular SKT 4 POS Screw ST Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Current Rating 10 A
Contact Plating Silver
Contact Style Screw
Current Rating 10 A
Flammability Rating UL94 V-0
Gender Receptacle
Number of Contacts 4
Number of Positions 4
Number of Rows 2
RoHS Non-Compliant
Sealable No
Shielding Unshielded
Win Source Part Number 1034102-T2010042201-000
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T2010042201-000 CAD Model

Description

The TE Connectivity 1034102-T2010042201-000 is a 4-position receptacle connector that has 2 rows and a current rating of 10A.

  • Contact Plating: Silver
  • Shielding: Unshielded
  • Contact Style: Screw
  • Operating Temperature Range: -40°C to 105°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess