EN
  • EN
  • DE

T1340060125-000

Part No T1340060125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H6B-TGH-M25 / Hood Connector Top Entry M25 H6B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H6B
Lock Location Locking Clip (1) on Base Bottom
Thread Size M25
Size / Dimension 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T1340
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364353-T1340060125-000
Ultra Librarian 3D Model Ultra Librarian T1340060125-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Hood is a top entry style hood designed for use with heavy-duty connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: Heavy Duty Connector Hood
  • Entry Style: Top Entry
  • Dimensions: 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm)
  • Material: Aluminum Alloy, Die-Cast
  • IP Rating: IP65
  • Features: Locking Clip on Base Bottom
  • Housing Color: Gray
  • Finish: Powder-Coated
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active
  • Series: HB
  • Size: H6B
  • Thread Size: M25

You May Also Be Interested in

HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2982 $50.3856
17+ $5.8919 $100.1623
27+ $5.6887 $153.5949
38+ $5.2824 $200.7312
50+ $5.0792 $253.9600
62+ $4.8761 $302.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess