EN
  • EN
  • DE

SR6C6K24

Part No SR6C6K24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description General Purpose Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 192766-SR6C6K24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR6C6K24 CAD Model

Description

The SR6C6K24 is a specific part number for a resistor manufactured by TE Connectivity. To generate a truly informative description, it's important to determine the precise resistor type (e.g., thick film, thin film, metal oxide), resistance value, tolerance, power rating, temperature coefficient, and physical dimensions from the product datasheet. Information regarding the RoHS compliance, lead-free status, and any special features would also be very beneficial.

Applications:

  • Current limiting in LED lighting circuits.
  • Pull-up or pull-down resistors in digital logic circuits.
  • Feedback resistors in operational amplifier circuits.
  • Voltage dividers in sensor circuits.
  • Termination resistors in communication lines.

Features:

  • Stable resistance value over operating temperature range.
  • Small physical size for high-density circuit board layouts.
  • High surge withstand capability for protection against voltage transients.
  • Non-inductive design for high-frequency applications.
  • AEC-Q200 qualified for automotive applications.

Benefits:

  • Ensures consistent circuit performance due to stable resistance value.
  • Allows for compact circuit designs by minimizing component size.
  • Protects sensitive components from damage caused by voltage spikes.
  • Reduces signal distortion in high-frequency circuits due to non-inductive design.
  • Provides reliable performance in harsh automotive environments due to AEC-Q200 qualification.

Additional Details:

Without the datasheet, the exact resistance value cannot be determined, but the part number often encodes this information. Assuming it's a surface mount resistor, it likely comes in a standard package size (e.g., 0603, 0805, 1206). Typical tolerances range from 0.1% to 5%, and temperature coefficients vary from ±25 ppm/°C to ±200 ppm/°C. Power ratings generally fall between 1/16W and 1W, depending on the size and materials. The resistor material affects its stability, noise performance, and temperature sensitivity. Thin film resistors offer higher precision and lower noise compared to thick film resistors, while metal oxide resistors provide better high-temperature performance and surge handling capability. The choice of resistor technology depends on the specific requirements of the application. Careful consideration of the resistor's characteristics is essential for ensuring optimal circuit performance and reliability. Datasheets provide detailed information on resistance values, tolerances, temperature coefficients, power ratings, package dimensions, and other relevant parameters. Proper handling and soldering techniques are also crucial for preventing damage and ensuring a reliable connection.

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess