EN
  • EN
  • DE

SR6A6K48

Part No SR6A6K48
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description SR6A6K48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 212104-SR6A6K48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR6A6K48 CAD Model

Description

The SR6A6K48 is a specific part number for a resistor manufactured by TE Connectivity. It's crucial to understand the specific type of resistor (e.g., wirewound, metal film, thick film), its resistance value, tolerance, power rating, temperature coefficient, and other relevant specifications to accurately describe its function and application.

Applications:

  • Current sensing circuits in power supplies.
  • Voltage dividers in electronic circuits.
  • Load resistors in amplifier stages.
  • Bleeder resistors in high-voltage circuits.
  • Snubber circuits for transient voltage suppression.

Features:

  • Precision resistance value for accurate circuit performance.
  • High power rating for reliable operation under load.
  • Low temperature coefficient for stable performance over temperature variations.
  • Robust construction for durability and long lifespan.
  • Compliance with industry standards (e.g., RoHS) for environmental responsibility.

Benefits:

  • Ensures accurate and stable circuit operation due to precise resistance value.
  • Provides reliable performance in high-power applications because of its high power rating.
  • Maintains consistent performance across varying temperatures owing to the low temperature coefficient.
  • Offers long-term reliability and reduces the need for frequent replacements due to its robust construction.
  • Supports environmentally friendly manufacturing practices through compliance with industry standards.

Additional Details:

Without the datasheet, assuming it's a precision resistor, likely a metal film or wirewound type. Typically, these resistors feature a tolerance of 1% or better, and a temperature coefficient of ±50 ppm/°C or lower. The resistance value is derived from the part number, but without specific decoding information from TE Connectivity, it remains unknown. Power ratings can range from fractions of a watt to several watts, depending on the size and construction. They are commonly used in circuits requiring stable and accurate resistance, such as instrumentation amplifiers, precision voltage references, and feedback networks. The construction materials and manufacturing processes are selected to ensure minimal drift over time and temperature. Packaging options include axial-lead, surface-mount, and through-hole, depending on the intended application. The resistor's stability and reliability are crucial factors in determining its suitability for critical applications. Datasheets provide comprehensive information on derating curves, pulse handling capabilities, and other performance characteristics. Proper selection of the resistor is essential for ensuring the overall performance and longevity of the electronic system.

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess