EN
  • EN
  • DE

SMD030-2018-2

Part No SMD030-2018-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190771-SMD030-2018-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD030-2018-2 CAD Model

Description

The SMD030-2018-2 is a resettable Polymeric Positive Temperature Coefficient (PPTC) surface mount device manufactured by TE Connectivity. It's designed to protect electronic circuits from overcurrent and short-circuit conditions. When an overcurrent event occurs, the device heats up and transitions to a high-resistance state, limiting the current flow and protecting the circuit.

Applications

  • USB Port Protection
  • Power Port Protection
  • General Electronic Equipment
  • Hard Disk Drives
  • Mobile Phones
  • Gaming Consoles

Features

  • Surface Mount: Designed for automated assembly and efficient use of board space.
  • Resettable: Returns to a low-resistance state after the overcurrent condition is removed.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Profile: Minimizes height above the PCB.
  • Solid State: Improves reliability compared to traditional fuses.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Protects electronic circuits from overcurrent faults.
  • Resets automatically after the fault is cleared.
  • Reduces downtime and maintenance costs.
  • Enhances system reliability.
  • Provides a safe and reliable method of overcurrent protection.

Additional Details

The SMD030-2018-2 has a hold current of 3.0A and a trip current higher than that (refer to the TE Connectivity datasheet for exact values). The voltage rating is dependent on the specific model within the SMD series, so please refer to the datasheet for precise values. These devices offer a compact footprint and are commonly used to protect sensitive components from damage caused by excessive current. The device's resistance increases sharply when the trip current is exceeded, effectively limiting the current and preventing further damage. Once the fault is removed and the device cools down, it returns to its low-resistance state, allowing normal circuit operation to resume. The 2018 indicates the dimensions of the device in mils (20x18 mils). Operating temperature range: -40°C to +85°C.

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess