EN
  • EN
  • DE

G98-400-A2

Part No G98-400-A2
Manufacturer NVIDIA
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823914-G98-400-A2
Ultra Librarian 3D Model Ultra Librarian G98-400-A2 CAD Model

Description

The NVIDIA G98-400-A2 is a graphics processing unit (GPU) from NVIDIA's GeForce 9 series. It is designed for entry-level desktop computers and laptops, providing basic graphics capabilities for everyday tasks, multimedia playback, and light gaming. The G98-400-A2 is part of a larger family of GPUs that offered a range of performance options for various applications.

Applications

  • Basic desktop graphics
  • Multimedia playback (video, images)
  • Light gaming
  • Office applications
  • Web browsing

Features

  • DirectX 10 support: Compatible with the DirectX 10 API, enabling support for modern games and applications (from the time of its release).
  • OpenGL support: Provides support for OpenGL, a cross-platform graphics API.
  • Integrated video engine: Enables hardware acceleration for video decoding and encoding.
  • Power management features: Optimizes power consumption to extend battery life in laptops.
  • Multiple display support: Allows for connecting multiple monitors for increased productivity.

Benefits

  • Improved graphics performance: Enhances the visual experience for everyday tasks and multimedia applications.
  • Compatibility with modern software: Supports the latest DirectX and OpenGL APIs.
  • Reduced CPU load: Offloads video processing tasks from the CPU, improving overall system performance.
  • Extended battery life: Optimizes power consumption in laptops, increasing battery runtime.
  • Increased productivity: Enables the use of multiple monitors for enhanced multitasking.

Additional Details

The G98-400-A2 typically features a core clock speed in the range of 450-600 MHz and a memory clock speed of 400-500 MHz. It utilizes DDR2 or DDR3 memory with a memory interface width of 64 or 128 bits. The specific amount of memory varies depending on the implementation. It is based on NVIDIA's unified architecture, which allows for dynamic allocation of processing resources between vertex and pixel shaders. The G98-400-A2 provides a cost-effective solution for users who require basic graphics capabilities without the need for high-end gaming performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess