EN
  • EN
  • DE

SG1-120-3

Part No SG1-120-3
Manufacturer TE Connectivity
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 3048MM CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 3048mm (0 ~ 120")
Output Analog Voltage
Actuator Type String Potentiometer
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 30V
Mounting Type Custom
Termination Style Connector
Temperature Range - Operating -40°C ~ 70°C
Case / Package Box with Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599653-SG1-120-3
Ultra Librarian 3D Model Ultra Librarian SG1-120-3 CAD Model

Description

N

You May Also Be Interested in

Honeywell
POT SPEED & POSITION
Need more? Email Us
TT Electronics
SENSOR ROTARY 360DEG SLDR TURRET
Need more? Email Us
TE Connectivity
STRING POT 50 INCH RANGE
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POT SPEED & POSITION
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 304.8MM WIRE LEAD
Need more? Email Us
Honeywell
SENSOR LINEAR 75MM WIRE LEADS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess