EN
  • EN
  • DE

SCL-1/4-0-STK-CS5279

Part No SCL-1/4-0-STK-CS5279
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 1/4" BLACK / Heat Shrink Tubing, Semi Rigid 0.250" (6.35mm) 3 to 1 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series SCL
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 3 to 1
Inner Diameter - Supplied 0.250" (6.35mm)
Inner Diameter - Recovered 0.080" (2.03mm)
Recovered Wall Thickness 0.047" (1.19mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 125°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Base Product Number SCL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names C13836-000
Standard Package 1,000
Win Source Part Number 1050616-SCL-1/4-0-STK-CS5279
Ultra Librarian 3D Model Ultra Librarian SCL-1/4-0-STK-CS5279 CAD Model

Description

The SCL tubing is a semi-rigid, black heat shrink tubing that is abrasion-resistant, flex-resistant, moisture-resistant, splash-resistant, strain-resistant, and vibration-resistant.

  • Material: The tubing is made of polyolefin (PO), irradiated material
  • Shrinkage Ratio: and has a shrinkage ratio of 3 to 1.
  • Inner Diameter (Supplied): The inner diameter of the tubing supplied is 0.250 inches (6.35mm)
  • Inner Diameter (Recovered): while the inner diameter of the recovered tubing is 0.080 inches (2.03mm).
  • Recovered Wall Thickness: The recovered wall thickness is 0.047 inches (1.19mm)
  • Shrink Temperature: and the shrink temperature is 125°C.
  • Operating Temperature Range: The tubing can operate in a temperature range of -55°C to 110°C
  • Shelf Life: and has a shelf life of 144 months.
  • Use Case: The SCL tubing is an excellent choice for protecting cables and wires in harsh environments.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess