EN
  • EN
  • DE

SC10100KT

Part No SC10100KT
Manufacturer TE Connectivity
Catalog Fixed Inductors
Description FIXED IND 10UH 510MA 900 MOHM TH / 10 µH Unshielded Inductor 510 mA 900mOhm Max Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TE Connectivity Passive Product
Series SC10, Sigma Inductors
Package Tape & Box (TB)
Inductance 10 µH
Tolerance ±10%
Current Rating (Amps) 510 mA
Shielding Unshielded
DC Resistance (DCR) 900mOhm Max
Q @ Freq 45 @ 7.9MHz
Frequency - Self Resonant 45MHz
Temperature Range - Operating -55°C ~ 100°C
Inductance Frequency - Test 7.9 MHz
Mounting Type Through Hole
Package / Case Axial
Dimension 0.165" Dia x 0.394" L (4.20mm x 10.00mm)
Base Product Number SC10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.50.8000
Other Names 1623937-3-ND,1623937-3
Standard Package 2,000
Win Source Part Number 1155024-SC10100KT
Ultra Librarian 3D Model Ultra Librarian SC10100KT CAD Model

Description

The SC10 Sigma Inductors from TE Connectivity Passive Product are unshielded fixed inductors with a 10 µH inductance and a tolerance of ±10%.

  • Inductance: 10 µH
  • Tolerance: ±10%
  • Q @ Freq: 45 @ 7.9MHz
  • Frequency Self-Resonant: 45MHz
  • Package: Axial
  • Mounting Type: Through-Hole
  • DC Resistance (DCR): 900mOhm Max
  • Current Rating (Amps): 510mA
  • Dimension: 0.165” Dia x 0.394” L (4.20mm x 10.00mm)
  • Package: Tape & Box
  • Standard Package: 2,000
  • Application: Telecommunications, Automation Control, and Industrial
  • Alternative Parts: 1623937-3
  • RoHS Directive: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Others
Lowest to $8.8288
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Delta Electronics
Lowest to $2.1691
Bourns Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Toko America Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8172 $61.0752
37+ $3.1321 $115.8877
58+ $3.0341 $175.9778
79+ $2.9362 $231.9598
102+ $2.8385 $289.5270
137+ $2.5447 $348.6239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess