Products specifications

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tray
Product Status Active
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8536.49.0055
Win Source Part Number 302084-RTD14A05
Ultra Librarian 3D Model Ultra Librarian RTD14A05 CAD Model

Description

The RTD14A05 is a specific part number which refers to a TE Connectivity relay. These relays are electromechanical switches used to control electrical circuits by opening or closing contacts based on an electrical signal. This particular model is designed for various industrial and automotive applications.

Applications

  • Automotive Systems (e.g., lighting, door locks, window controls)
  • Industrial Control Systems (e.g., motor control, solenoid activation)
  • Power Supplies
  • HVAC Systems
  • Security Systems

Features

  • Contact Configuration: Specifies the number and arrangement of contacts (e.g., SPDT, DPST). Exact configuration needs verification with datasheet.
  • Coil Voltage: Specifies the voltage required to activate the relay coil (e.g., 12VDC, 24VDC).
  • Contact Current Rating: Indicates the maximum current that the contacts can safely switch (e.g., 10A, 20A).
  • Contact Voltage Rating: Indicates the maximum voltage that the contacts can safely switch (e.g., 250VAC, 30VDC).
  • Mounting Style: Specifies how the relay is mounted (e.g., PCB mount, DIN rail mount).
  • Sealed Construction: Some versions are sealed to protect against dust and moisture.
  • RoHS Compliant: Indicates compliance with Restriction of Hazardous Substances directive.

Benefits

  • Electrical Isolation: Provides electrical isolation between the control circuit and the load circuit.
  • Amplification: Allows a low-power signal to control a high-power load.
  • Remote Control: Enables remote control of electrical circuits.
  • Automation: Facilitates automation of electrical processes.
  • Protection: Can be used to protect circuits from overcurrent or overvoltage conditions.

Additional Details

The RTD14A05 is an electromechanical relay. When voltage is applied to the relay's coil, it generates a magnetic field, which attracts an armature. This armature moves the contacts, either opening or closing the circuit. The specific contact configuration, coil voltage, and current rating will depend on the exact specifications of the RTD14A05 relay being used. Always consult the manufacturer's datasheet for detailed information on the relay's electrical characteristics, mechanical dimensions, and environmental ratings.

These relays are often used in applications where reliability and long life are critical. The materials used in their construction are selected to withstand the electrical and mechanical stresses of switching loads. Different coil voltage options allow for integration into various control systems.

You May Also Be Interested in

Omron
ZW SENSOR HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-S8010 0.3M
Bel Power Solutions
BACKPLANE FILTER CAPACITORS / Power Supplies Accessories, Backplane For The T Series
Need more? Email Us
ECAD model for BPD1003
Omron
ZOOM LENS
Need more? Email Us
ECAD model for VSZ-0745
Others
Need more? Email Us
ECAD model for NMC0805NPO272G50TRPLPF
Omron
KIT 5IN READER WCBL PRINTRONIX
Need more? Email Us
ECAD model for 98-9000094-01
Omron
KIT RT-ANG MIRROR MS820 QX830
Need more? Email Us
ECAD model for 98-200026-02
Omron
SMARTSLICE 4 PT 110VAC INPUT
Need more? Email Us
ECAD model for GRT1-IA41
Omron
TELECENTRIC ZOOM LENS/6.5X
Need more? Email Us
ECAD model for VSZ-0530
Others
FLATPACK RELAY
Need more? Email Us
ECAD model for NF2EB-2M-48V

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention