Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr TE Connectivity
Series *
Package Tube
ECCN EAR99
HTSUS 8536.41.0050
Standard Package 1,500 pcs
Win Source Part Number 1383348-RT31LF12
Ultra Librarian 3D Model Ultra Librarian RT31LF12 CAD Model

Description

The RT31LF12 is a compact and reliable PCB power relay from TE Connectivity's Potter & Brumfield line. This relay is designed for a variety of applications requiring switching of moderate power loads. Its small size and robust construction make it suitable for both industrial and consumer applications.

Applications

  • Home Appliances (e.g., refrigerators, washing machines)
  • HVAC Systems (Heating, Ventilation, and Air Conditioning)
  • Industrial Control Systems
  • Power Supplies
  • Lighting Control

Features

  • Compact Size: Space-saving design for high-density PCB layouts.
  • High Switching Capacity: Capable of switching moderate power loads.
  • High Dielectric Strength: Provides isolation between coil and contacts.
  • Long Life Expectancy: Designed for reliable operation over many switching cycles.
  • RoHS Compliant: Meets environmental regulations.
  • Various Coil Voltages Available: Offers flexibility in design to match different voltage requirements.
  • Through-Hole Mounting: Easy to install on PCBs using standard soldering techniques.

Benefits

  • Reduced Board Space: Compact size allows for more components on the PCB.
  • Reliable Switching: Ensures dependable operation of connected devices.
  • Safety and Isolation: High dielectric strength provides safety isolation.
  • Long-Term Reliability: Long life expectancy reduces maintenance and replacement costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details

The RT31LF12 relay typically has a coil voltage of 12VDC. Contact configurations are usually single-pole, single-throw (SPST) or single-pole, double-throw (SPDT). The relay is designed to switch AC or DC loads, depending on the specific model. The materials used in the construction of the relay are selected for their durability and resistance to environmental factors. The relay is typically used in applications where a signal or low-power circuit needs to control a higher-power circuit. The compact size makes it ideal for applications where space is limited, such as in home appliances or industrial control panels. The switching current and voltage ratings depend on the specific configuration, but it usually handles several amps at voltages up to 250VAC.

You May Also Be Interested in

KAZ
Eaton Bussmann
ACTUATOR DEVICE
Need more? Email Us
ECAD model for KAZ
Omron
EE MODE KEY
Need more? Email Us
ECAD model for MX-9230
Omron
LIC MACHINE V MACHINE V UNLOCK
Need more? Email Us
ECAD model for LIC-0700-325
Omron
EYEBALL WHITE M12
Need more? Email Us
ECAD model for GWI_EYEBALL_M12
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
SST Sensing Ltd
MICRO OXYGEN SENSOR KIT 0.1% - 2
Need more? Email Us
ECAD model for M-EGA-A0-250
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD
SST Sensing Ltd
MINI OXYGEN SENSOR FLANGED KIT 0
Need more? Email Us
ECAD model for M-EGA-B1-050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1637 $65.8185
12+ $10.8011 $129.6132
19+ $10.4636 $198.8084
26+ $10.1259 $263.2734
34+ $9.7885 $332.8090
45+ $8.7758 $394.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,757 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention