EN
  • EN
  • DE

ROX2SJ3R3

Part No ROX2SJ3R3
Manufacturer TE Connectivity
Catalog OEM Souring
Description Through-Hole Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467541-ROX2SJ3R3
Manufacturer TE Connectivity
Package Cut Tape (CT);Tape & Box (TB)
Product Status Active
Resistance 3.3 Ohms
Tolerance ±5%
Power (Watts) 2W
Composition Metal Oxide Film
Features Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±350ppm/°C
Operating Temperature -55°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian ROX2SJ3R3 CAD Model

Description

The ROX2SJ3R3, crafted by TE Connectivity, is a robust through-hole resistor designed for demanding applications that require high precision and stability. This resistor operates with a resistance value of 3.3 Ohms, capable of handling high power loads with excellent reliability. It is particularly suited for applications in power supply, automotive, and industrial equipment where reliability under high temperature and load conditions is crucial. The design and materials used in the ROX2SJ3R3 ensure minimal resistance drift over time, thus providing consistent performance throughout the product's lifespan. TE Connectivity, known for its emphasis on quality and durability, has engineered this resistor to meet stringent specifications, making the ROX2SJ3R3 a preferred choice for engineers who require top-tier components for their high-performance electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to €1.7170
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to €6.0108
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to €0.0012
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to €2.7426
Toshiba Semiconductor and Storage
Delete
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess