EN
  • EN
  • DE

RHEF1000S-DE

Part No RHEF1000S-DE
Manufacturer TE Connectivity
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835464-RHEF1000S-DE
Ultra Librarian 3D Model Ultra Librarian RHEF1000S-DE CAD Model

Description

The RHEF1000S-DE is a PolySwitch resettable device from TE Connectivity. It is designed to protect electronic circuits from overcurrent conditions. This polymeric positive temperature coefficient (PPTC) device acts like a resistor that increases rapidly in resistance when its trip current is exceeded, thus limiting the fault current.

Applications

  • Overcurrent protection in USB ports
  • Protection of power supplies
  • Speaker protection
  • Game console port protection
  • General electronic equipment protection

Features

  • Resettable overcurrent protection: Eliminates the need for manual replacement of fuses.
  • Compact size: Allows for use in space-constrained applications.
  • Low resistance: Minimizes power loss during normal operation.
  • Fast trip time: Quickly responds to overcurrent events.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Resettable functionality minimizes disruptions caused by overcurrent events.
  • Lower maintenance costs: Eliminates the need for fuse replacement.
  • Improved product reliability: Protects against transient overcurrent conditions.
  • Safe operation: Protects against fire hazards caused by overcurrent.

Additional Details

The RHEF1000S-DE has a hold current of 1A and a trip current of 2A. Its maximum voltage rating is 30V. The device operates over a temperature range of -40°C to +85°C. This PolySwitch device is commonly used in various consumer electronics, industrial equipment, and automotive applications to ensure reliable and safe operation. It's crucial to consult the manufacturer's datasheet for specific performance characteristics and application guidelines. The device's construction enables it to automatically reset after the overcurrent condition is removed and the device cools down to a safe operating temperature.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess