EN
  • EN
  • DE

PCJ-124D2M-WG

Part No PCJ-124D2M-WG
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Miniature PCB Relay PCJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 345778-PCJ-124D2M-WG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCJ-124D2M-WG CAD Model

Description

The PCJ-124D2M-WG is a power relay manufactured by TE Connectivity. This relay is designed to switch high-current loads in a variety of applications, providing reliable and efficient performance. It is commonly used for controlling motors, lighting, and other electrical equipment.

Applications

  • Industrial control systems: Used in automation equipment, PLCs, and motor control circuits.
  • HVAC systems: Controls compressors, fans, and other components in heating and cooling equipment.
  • Power supplies: Provides switching capabilities in power distribution units.
  • Automotive applications: Used in vehicle electrical systems for controlling lights, motors, and other accessories.
  • Home appliances: Controls heating elements, motors, and other components in washing machines, dryers, and refrigerators.

Features

  • High current capacity: Capable of switching high-current loads.
  • Compact size: Designed for space-saving applications.
  • Reliable performance: Provides long-lasting and consistent operation.
  • Various mounting options: Available in PCB mount and other mounting configurations.
  • Sealed construction: Offers protection against dust and moisture in harsh environments.

Benefits

  • Efficient switching: Enables precise and reliable control of electrical loads.
  • Reduced energy consumption: Minimizes power losses during switching.
  • Increased system reliability: Provides robust and dependable performance.
  • Easy integration: Simple to install and connect in various applications.
  • Long service life: Offers extended operational life.

Additional Details

The PCJ-124D2M-WG operates with a coil voltage of 24VDC. The contact configuration is typically SPDT (Single Pole Double Throw). The rated contact current is generally in the range of 10-15 Amps, although it can vary based on the specific model. The insulation resistance is high, ensuring electrical isolation. The operating temperature range typically spans from -40°C to +85°C, allowing use in a wide range of environmental conditions. Electrical and mechanical life cycles are tested and specified to ensure long-term reliability.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5782 $87.1564
4+ $35.7565 $143.0260
6+ $34.6396 $207.8376
7+ $33.5216 $234.6512
9+ $32.4047 $291.6423
12+ $29.0529 $348.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess