EN
  • EN
  • DE

OZ-SS-112LM1-12V

Part No OZ-SS-112LM1-12V
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 342235-OZ-SS-112LM1-12V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ-SS-112LM1-12V CAD Model

Description

The OZ-SS-112LM1-12V is a miniature PCB power relay manufactured by TE Connectivity. This single-pole, single-throw (SPST) normally open (NO) relay is designed for switching circuits on printed circuit boards. It is characterized by its compact size, low coil power consumption, and reliable performance, making it suitable for a wide range of applications.

Applications:

  • Home Appliances
  • HVAC Systems
  • Industrial Controls
  • Security Systems
  • Power Supplies

Features:

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • SPST-NO Contact Configuration: Simple switching function for basic on/off control.
  • 12VDC Coil Voltage: Operates with a standard 12VDC control signal.
  • High Switching Capacity: Capable of handling moderate current and voltage loads.
  • Low Coil Power Consumption: Minimizes energy usage and heat generation.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.
  • PCB Mounting: Designed for direct soldering onto printed circuit boards.
  • High Dielectric Strength: Ensures reliable isolation between coil and contacts.

Benefits:

  • Space Saving: Miniature size allows for greater component density on PCBs.
  • Energy Efficient: Low coil power consumption reduces overall system energy usage.
  • Reliable Switching: Provides consistent and dependable circuit switching performance.
  • Environmental Protection: Sealed construction enhances durability and reliability in harsh environments.
  • Simplified Design: Easy integration into existing and new circuit designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The OZ-SS-112LM1-12V relay is commonly used in applications where a low-power control signal needs to switch a higher-power circuit. The 12VDC coil voltage makes it compatible with standard control circuits. The relay's sealed construction provides protection against dust and humidity, increasing its reliability in various operating environments. The typical contact rating for this type of relay is around 5A at 250VAC or 30VDC, but the specific rating should always be verified in the datasheet. This relay is compliant with industry standards such as RoHS and REACH. This TE Connectivity relay is an ideal solution for various applications where remote circuit switching is required.

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5445 $58.5235
56+ $2.0882 $116.9392
86+ $2.0224 $173.9264
118+ $1.9577 $231.0086
153+ $1.8919 $289.4607
205+ $1.6967 $347.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess