EN
  • EN
  • DE

OVR-SH-209L

Part No OVR-SH-209L
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 264546-OVR-SH-209L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OVR-SH-209L CAD Model

Description

The OVR-SH-209L is a power relay manufactured by TE Connectivity. It is designed for various applications requiring reliable switching of electrical circuits. This relay features a compact design and robust construction, making it suitable for use in demanding environments.

Applications:

  • Industrial automation systems: Used for switching control circuits in automated machinery and equipment.
  • HVAC systems: Employed in heating, ventilation, and air conditioning systems to control motors, fans, and compressors.
  • Power supplies: Integrated into power supplies for switching and control functions.
  • Automotive applications: Utilized in automotive systems for switching various electrical loads.
  • Lighting control systems: Used to switch lighting circuits in commercial and residential buildings.

Features:

  • High switching capacity: Capable of handling significant electrical loads.
  • Compact size: Allows for easy integration into various applications with limited space.
  • Robust construction: Designed to withstand harsh environmental conditions.
  • Reliable performance: Provides consistent and dependable switching operation.
  • Various coil voltage options: Available in different coil voltages to suit diverse application requirements.

Benefits:

  • Increased system reliability: Ensures reliable switching of electrical circuits, minimizing downtime.
  • Reduced maintenance costs: Durable construction reduces the need for frequent maintenance.
  • Improved energy efficiency: Enables efficient control of electrical loads, reducing energy consumption.
  • Enhanced safety: Provides safe and reliable switching operation, protecting equipment and personnel.
  • Simplified system design: Compact size and various coil voltage options simplify system integration.

Additional Details:

The OVR-SH-209L relay typically operates with a coil voltage of 9VDC. Its contact arrangement allows for switching both AC and DC loads. The relay is designed for PCB mounting. Please refer to the TE Connectivity datasheet for detailed electrical characteristics, mechanical dimensions, and safety certifications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess