The OCM1-DYA1444L2-2T-US23 is a fiber optic transceiver module manufactured by TE Connectivity. This module is designed for high-speed data communication in various networking and telecommunications applications. It provides a reliable and efficient solution for transmitting and receiving data over optical fiber cables.
Applications
- Data centers
- Ethernet switches and routers
- Telecommunication equipment
- High-performance computing
- Storage area networks (SAN)
Features
- SFP+ form factor
- Data rate up to 10 Gbps
- 850nm wavelength
- Multi-mode fiber (MMF) compatibility
- Duplex LC connector
- Digital Diagnostic Monitoring (DDM)
- Low power consumption
Benefits
- High-speed data transmission for increased network performance
- Compatibility with existing SFP+ ports for easy integration
- Real-time monitoring of transceiver parameters with DDM
- Reduced power consumption for energy efficiency
- Reliable and stable performance in demanding environments
Technical Specifications
The OCM1-DYA1444L2-2T-US23 transceiver operates at a wavelength of 850nm and is designed for use with multi-mode fiber (MMF) cables. It supports data rates up to 10 Gbps, making it suitable for 10 Gigabit Ethernet applications. The module features a duplex LC connector for easy and secure connection to fiber optic cables. The integrated Digital Diagnostic Monitoring (DDM) function allows users to monitor key transceiver parameters such as optical power, temperature, and supply voltage in real-time. It complies with industry standards such as SFP+ MSA and IEEE 802.3ae. The low power consumption helps to reduce overall system power requirements. The operating temperature range is typically from 0°C to 70°C.
TE Connectivity is a leading provider of connectivity solutions, and the OCM1-DYA1444L2-2T-US23 transceiver reflects their commitment to delivering high-performance and reliable products for the telecommunications and data communication industries. Its robust design and advanced features make it an excellent choice for demanding networking applications.