The KMAH2-15-1-ZN-S1-HE is a heavy-duty circular connector manufactured by TE Connectivity. It is designed for harsh environments and applications requiring robust and reliable connections. This connector is part of the KMA series, known for its durability and resistance to vibration, shock, and extreme temperatures.
Applications
- Industrial automation equipment
- Robotics
- Heavy machinery
- Transportation systems (rail, automotive)
- Military and aerospace applications
Features
- Heavy-duty construction
- Circular connector design
- High pin count (15 pins)
- Zinc alloy housing with nickel plating (ZN)
- IP67 rated (waterproof and dustproof)
- Threaded coupling mechanism
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Reliable connection in harsh environments
- Resistance to vibration, shock, and extreme temperatures
- Waterproof and dustproof protection (IP67)
- Secure and stable mating with threaded coupling
- Long-term durability and performance
- Reduced downtime and maintenance costs
Additional Details
The KMAH2-15-1-ZN-S1-HE connector is designed to provide a secure and reliable connection in demanding applications. Its zinc alloy housing with nickel plating provides excellent corrosion resistance, ensuring long-term performance in harsh environments. The IP67 rating ensures that the connector is protected against water and dust ingress, making it suitable for outdoor and industrial applications. The threaded coupling mechanism provides a secure and stable mating connection, preventing accidental disconnections due to vibration or shock.
The high pin count (15 pins) allows for the transmission of multiple signals through a single connector, simplifying wiring and reducing the overall system complexity. The connector is designed for easy installation and maintenance, with a user-friendly threaded coupling mechanism. The KMAH2-15-1-ZN-S1-HE is a reliable and durable solution for demanding connectivity applications, providing long-term performance and reducing downtime.