Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Panasonic
Series ST
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Max
Coil Current 47.6 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 60°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 105 Ohms
Base Product Number ST1-DC
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 897806-ST1-DC5V
Ultra Librarian 3D Model Ultra Librarian ST1-DC5V CAD Model

Description

The 897806-ST1-DC5V is a power relay from Panasonic's ST series. It is a DPST-NO/NC (1 Form A, 1 Form B) contact form relay with a coil voltage of 5VDC.

  • Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
  • Coil Voltage: 5VDC
  • Contact Rating: 8A
  • Switching Voltage: 250VAC Maximum
  • Coil Resistance: 105 Ohms
  • Coil Current: 47.6 mA
  • Operate Time: 15 ms
  • Release Time: 10 ms
  • Enclosure: Sealed Fully
  • Mounting Type: Through-Hole
  • Operating Temperature: -40°C to 60°C
  • Category: Power Relay

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,7x20.5mm
Lowest to $0.7614
ECAD model for HF46F/12-HS1T
TE Connectivity
1415898-1 TE Connectivity / Schrack General Purpose Relays RTS3T024 datasheet, inventory, & pricing.
Lowest to $11.2273
ECAD model for 1415898-1
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,7x20.5mm
Lowest to $0.6520
ECAD model for HF46F-G/5-HS1T
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $2.4037
ECAD model for HF115F-I/005-1HS3A
HongFa
Power Relay 2 Form C: 2C (DPDT-CO) 24V Coil DIP,12.7x29mm
Lowest to $1.6040
ECAD model for HF115F/024-2ZS4AF
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil DIP,12.7x29mm
Lowest to $1.9684
ECAD model for HF115F/024-1HS3AF
FCL Components
FTR-F3AA005E FCL Components General Purpose Relays POWER datasheet, inventory, & pricing.
Lowest to $0.5868
ECAD model for FTR-F3AA005E
WAGO Corporation
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
ECAD model for 788-312
Omron
G7J-4A-P-DC24 Omron Automation and Safety Industrial Relays 4PST-NO 25 A PCB MNT 24 VDC PCB Terminal datasheet, inventory, & pricing.
Lowest to $20.6819
ECAD model for G7J-4A-P-DC24

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9879 $59.9516
9+ $12.2977 $110.6793
13+ $11.9134 $154.8742
18+ $11.5291 $207.5238
23+ $11.1448 $256.3304
31+ $9.9919 $309.7489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention