EN
  • EN
  • DE

J1MAC-12XLS

Part No J1MAC-12XLS
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 12VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-R-39016/7, 1MA, CII
Package Bulk
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 7 VDC
Must Release Voltage 0.63 VDC
Operate Time 2 ms
Release Time 2 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Coil Resistance 500 Ohms
Base Product Number J1MA
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Other Names A101605-ND,A101605,J1MAC12XLS,M39016/7-034L,1122-1048-MIL,1122-1048,1617118-1
Standard Package 1
Win Source Part Number 1074743-J1MAC-12XLS
Ultra Librarian 3D Model Ultra Librarian J1MAC-12XLS CAD Model

Description

The 1074743-J1MAC-12XLS is a general-purpose relay manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Coil Voltage: 12VDC
  • Coil Resistance: 500 Ohms
  • Contact Form: SPDT (1 Form C)
  • Contact Material: silver palladium (AgPd) and gold (Au)
  • Maximum Switching Voltage: 115VAC and 28VDC
  • Mounting Type: through-hole
  • Packaging: bulk
  • Relay Type: non-latching
  • Operate Time: 2ms
  • Release Time: 2ms
  • Seal Rating: sealed-hermetically seal
  • Operating Temperature: -65°C to 125°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8536.41.0020
  • Series: Military, MIL-R-39016/7, 1MA, CII

You May Also Be Interested in

Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess