EN
  • EN
  • DE

FTR-B3GA024Z-B10

Part No FTR-B3GA024Z-B10
Manufacturer FCL Components
Catalog Signal Relays, Up to 2 Amps
Description FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Product Category Low Signal Relays - PCB
RoHS Details
Packaging Reel
Product Low Profile Relays
Type Miniature
Coil Voltage 24 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 1 A
Contact Current Rating 2 A
Maximum Switching Current 1 A
Coil Type Non-Latching
Power Consumption 230 mW
Contact Termination Solder Pin
Series FTR-B3
Brand FCL Components
Moisture Sensitive Yes
Product Type PCB Relays
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Relays
Unit Weight 0.029983 oz
Ultra Librarian 3D Model Ultra Librarian FTR-B3GA024Z-B10 CAD Model

You May Also Be Interested in

Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 12VDC
Lowest to $6.2875
TE Connectivity
Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess