EN
  • EN
  • DE

IM03DGR

Part No IM03DGR
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay Double Pole Double Throw 2A 5 Volt 178Ohm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Approvals UL
Coil Current 28 mA
Coil Power 140 mW
Coil Resistance 178 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 5 A
Contact Material Gold, Silver
Contact Resistance 50 mΩ
Current Rating 5 A
Depth 7.5 mm
Height 5.65 mm
Insulation Resistance 1 GΩ
Length 10 mm
Max Current Rating 5 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -40 °C
Mount PCB, Surface Mount
Number of Contacts 2
Number of Pins 8
Number of Poles 2
Operate Time 1 ms
Packaging Tape and Reel
Power Consumption 140 mW
Radiation Hardening No
REACH SVHC Unknown
Relay Type Telecom
Release Time 3 ms
RoHS Compliant
Switching Current 5 A
Termination Gull Wing
Throw Configuration DPDT
Voltage Rating 5 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 5 V
Width 6 mm
Win Source Part Number 968914-IM03DGR
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM03DGR CAD Model

Description

The TE Connectivity IM03DGR is a telecom signal relay with a coil voltage of 5V and a coil power of 140mW. Bold the product name (e.g., BAV99S,135 → IM03DGR) and manufacturer (e.g., Nexperia USA Inc. → TE Connectivity).

  • Type: Telecom Signal Relay
  • Coil Voltage: 5V
  • Coil Power: 140mW
  • Termination: Gull-Wing
  • Contact Material: Gold, Silver
  • Voltage Rating: 5V
  • Current Rating: 5A
  • Maximum Voltage Rating (AC): 250V
  • Maximum Voltage Rating (DC): 220V
  • Switching Current: 5A
  • Throw Configuration: DPDT
  • Mounting: PCB Surface Mount
  • Packaging: Tape and Reel
  • Height: 5.65mm
  • Width: 6mm
  • Depth: 7.5mm
  • Length: 10mm
  • Category: Signal Relays, up to 2 amps
  • Insulation Resistance: 1GΩ

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8795 $51.8310
43+ $2.3627 $101.5961
66+ $2.2888 $151.0608
91+ $2.2150 $201.5650
117+ $2.1412 $250.5204
157+ $1.9197 $301.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess