EN
  • EN
  • DE

NU80579EZ009C

Part No NU80579EZ009C
Manufacturer Intel
Catalog Embedded - Microprocessors
Description INTEL EP80579 INTEGRATED PROCESS / Intel® EP80579 Integrated Processor Microprocessor IC - 1 Core, 32-Bit 1.2GHz 1088-FCBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr Intel
Series -
Package Tray
Core Processor Intel® EP80579 Integrated Processor
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP -
RAM Controllers DDR2
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 10/100/1000Mbps (1)
SATA SATA (2)
USB USB 2.0 (2)
Voltage - I/O -
Temperature Range - Operating 95°C (TC)
Security Features -
Mounting Type Surface Mount
Package / Case 1088-BGA, FCBGA
Supplier Device Package 1088-FCBGA (37.5x37.5)
Additional Interfaces PCI, UART
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 3A991A1
HTSUS 8542.31.0000
Standard Package 5 pcs
Win Source Part Number 1383080-NU80579EZ009C
Ultra Librarian 3D Model Ultra Librarian NU80579EZ009C CAD Model

Description

The NU80579EZ009C is an embedded microprocessor with a core speed of 1.2GHz.

  • Core Speed: 1.2GHz
  • Number of Cores: Single
  • Bus Width: 32-Bit
  • RAM Controller: DDR2
  • Co-Processors/DSP: No
  • Ethernet: 10/100/1000Mbps
  • Interfaces: SATA, USB 2.0, PCI, UART
  • Mounting Type: Surface Mount
  • Package: 1088-BGA, FCBGA
  • Operating Temperature: 95°C
  • Manufacturer: Intel
  • Standard Package: 5 pcs
  • ECCN: 3A991A1
  • Moisture Sensitivity Level: 3 (168 Hours)

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess