EN
  • EN
  • DE

HM-699254-5-8A

Part No HM-699254-5-8A
Manufacturer TE Connectivity
Catalog Labels, Stickers, Decals - Blank
Description Labels Thermal Transfer Printable Label Polyester Matte Silver 69.9x25.4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Silver
ELV Compliant
Lead Free Not Applicable
Length 69.9 mm
Material Polyester
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Width 25.4 mm
Win Source Part Number 1162121-HM-699254-5-8A
Categories Tools and Supplies
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM-699254-5-8A CAD Model

Description

The TE Connectivity HM-699254-5-8A is a polyester material silver-colored tape.

  • Length: 69.9mm
  • Width: 25.4mm
  • Category: Tools and supplies
  • Popularity: Medium
  • Lead-Free: No
  • Compliance: RoHS compliant
  • Minimum Operating Temperature: -40 degrees Celsius
  • Maximum Operating Temperature: 150 degrees Celsius
  • Compliance: ELV compliant

You May Also Be Interested in

Phoenix Contact
EML (105X23)R
Need more? Email Us
Brady Corporation
PTL-28-717 ESD-Safe Dissipative Polyimide Labels, .25" H x 1.5" W, 750/Roll
Need more? Email Us
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 69.9x25.4mm
Lowest to $0.2174
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 25.4x6.4mm
Lowest to $0.0529
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 38.1x12.7mm
Lowest to $0.0902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2174 $58.6980
650+ $0.1785 $116.0250
1,005+ $0.1728 $173.6640
1,385+ $0.1672 $231.5720
1,790+ $0.1617 $289.4430
2,395+ $0.1450 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess