Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HEE
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 18+Ground
Size H10B
Termination Style Crimp
Voltage Rating 500V
Current Rating (Amps) 16A
Contact Type CEM, DEM
Temperature Range - Operating -40°C ~ 125°C
Housing Material Polycarbonate (PC)
Material Flammability Rating EN45545
Base Product Number HEE-018
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315130-HEE-018-M
Ultra Librarian 3D Model Ultra Librarian HEE-018-M CAD Model

Description

The HEE-018-M is a male heavy-duty connector insert designed by TE Connectivity AMP Connectors.

  • Series: HEE
  • Positions: 18+Ground
  • Termination Style: Crimp
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: EN45545
  • Contact Type: CEM and DEM
  • Voltage Rating: 500V
  • Current: 16A
  • Temperature Range: -40°C to 125°C
  • Packaging: Bulk
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
Lowest to $3.4982
ECAD model for HA-004-F
TE Connectivity
H16B-TBFH-PG29
Need more? Email Us
ECAD model for T1750162129-000
TE Connectivity
Need more? Email Us
ECAD model for HE-006-F
TE Connectivity
Need more? Email Us
ECAD model for HE-006-FC
TE Connectivity
MODULE MALE 5POS HMN-005-MS / Male Module Gray 5 Position Tension Clamp
Need more? Email Us
ECAD model for T2110052101-000
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $9.8721
ECAD model for T1410241000-000
TE Connectivity
H32A-TG-M50 / Hood Connector Top Entry M50 H32A IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1329320150-000
TE Connectivity
Need more? Email Us
ECAD model for HMN-Q2-M
TE Connectivity
Need more? Email Us
ECAD model for HEE-018-M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention