EN
  • EN
  • DE

HDC16-5

Part No HDC16-5
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN PROTECTIVE COVER 5 GRAY / Connector Cap (Cover), Protective 5 Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Box
Product Status Active
Accessory Type Cap (Cover), Protective
For Use With/Related Products HD10 Series Receptacle
Shell Size - Insert 5
Material Plastic
Features -
Color Gray
Base Product Number HDC16
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1363863-HDC16-5
Ultra Librarian 3D Model Ultra Librarian HDC16-5 CAD Model

Description

The HDC16-5 is a protective cap (cover) designed for use with the HD10 Series receptacle.

  • Manufacturer: TE Connectivity Deutsch Connectors
  • Series: HD10
  • Material: Plastic
  • Color: Gray
  • Shell Size: 5
  • Accessory Type: Protective Cap (Cover)
  • Product Status: Active
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN COVER SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess