EN
  • EN
  • DE

HD10-9-96P-N005

Part No HD10-9-96P-N005
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description SQ FG REC ASM / 9 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Box
Connector Type Receptacle, Male Pins
Number of Positions 9
Shell Size - Insert 9-96
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Termination Solder
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Plastic
Shell Material Polyphenylene Sulfide (PPS) , Glass Filled
Contact Finish - Mating Tin
Color Black
Shielding Unshielded
Contact Material Copper Alloy
Insert Material Polyphenylene Sulfide (PPS) , Glass Filled
Base Product Number HD10
Standard Package 48
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1345571-HD10-9-96P-N005
Ultra Librarian 3D Model Ultra Librarian HD10-9-96P-N005 CAD Model

Description

The connector is REACH affected and has an ECCN of EAR99.

  • Connector Type: Receptacle with Male Pins
  • Fastening Type: Bayonet Lock
  • Color: Black
  • Mounting: Panel Mount and Through-Hole
  • Shell Size-Insert: 9-96
  • Contact Finish-Mating: Tin
  • Shielding: Shielded and Unshielded

You May Also Be Interested in

Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Phoenix Contact
CONN FMALE INSERT 8POS / Position Circular Connector
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess