EN
  • EN
  • DE

HB11M0FZRE

Part No HB11M0FZRE
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 1M OHM 1% 1W RADIAL / 1 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Manufacturer TE Connectivity Passive Product
Packaging Bulk
Resistance 1 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features High Voltage, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Case / Package Radial
Supplier Device Package Radial Lead
Size / Dimension 1.043" L x 0.118" W (26.50mm x 3.00mm)
Height - Seated (Max) 0.409" (10.40mm)
Number of Terminations 2
Base Product Number HB1
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Part Number A105652,116259585,1-1625958-5,1-1625958-5-ND
Standard Package 500
Win Source Part Number 1325900-HB11M0FZRE
Ultra Librarian 3D Model Ultra Librarian HB11M0FZRE CAD Model

Description

The 1325900-HB11M0FZRE from TE Connectivity Passive Product is a high voltage, pulse-withstanding resistor.

  • Size: 1.043 inches in length and 0.118 inches in width, with a height of 0.409 inches (seated)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power: 1W
  • Composition: Thick film
  • Terminations: 2
  • Resistance: 1 mOhms
  • Rated Temperature: -55°C to 125°C
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS: 8533.21.0090

You May Also Be Interested in

Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess