Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series Holco, Holsworthy
Package Bulk
Resistance 36 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1315095-H836KFCA
Ultra Librarian 3D Model Ultra Librarian H836KFCA CAD Model

Description

The H836KFCA is a Holco, Holsworthy series metal film resistor manufactured by TE Connectivity.

  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Power: 0.25W
  • Mounting: through-hole
  • Resistance: 36 kOhms
  • Operating Temperature: -55 to 155 °C
  • Suitable for: pulse-withstanding applications

You May Also Be Interested in

Ohmite
RES 100 OHM 5% 25W POWERCHIP
Need more? Email Us
ECAD model for TA025PW100RJE
TE Connectivity
RES 0.22 OHM 5% 7W RADIAL
Need more? Email Us
ECAD model for SQMW7R22J
Vishay
RES 0.47 OHM 30W 5% TO220
Need more? Email Us
ECAD model for LTO030FR4700JTE3
Vishay
RES 200K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C2003FC100
Ohmite
RES 3 GOHM 1% 1W RADIAL
Need more? Email Us
ECAD model for SM102033007FE
Ohmite
RES 200K OHM 5% 1W RADIAL
Need more? Email Us
ECAD model for SM102032003JE
Ohmite
RES 12K OHM 1% 10W AXIAL
Need more? Email Us
ECAD model for 40F12KE
Vishay
RES THIN FILM RADIAL
Need more? Email Us
ECAD model for CNS020-2MP
Ohmite
3W 0.3 OHMS VITREOUS 5%
Lowest to $0.6831
ECAD model for 23JR30E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2558 $50.2320
100+ $1.0304 $103.0400
155+ $0.9982 $154.7210
210+ $0.9660 $202.8600
270+ $0.9338 $252.1260
360+ $0.8372 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 40 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention