Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number CDST-99
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 578251-CDST-99-G
Ultra Librarian 3D Model Ultra Librarian CDST-99-G CAD Model

Description

The 578251-CDST-99-G is a diode array designed for rectification applications.

  • Speed: Small Signal
  • Maximum DC Reverse Voltage: 70V
  • Forward Voltage Drop: 1.25V @ 150mA
  • Reverse Recovery Time: 6ns
  • Reverse Leakage Current: 2.5µA @ the maximum reverse voltage
  • Mounting Type: Surface Mount
  • Package: TO-236-3 SC-59 SOT-23-3
  • Manufacturer: Comchip Technology
  • Series: CDST-99
  • Status: Active

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSAD100-12
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Vishay
DIODE ARR SCHOTT 60V 40A TO247AC
Need more? Email Us
ECAD model for VS-40CPQ060HN3
Microsemi Corporation
DIODE MODULE GP 800V 165A SD2
Need more? Email Us
ECAD model for MSCD165-08
Microchip Technology
DIODE ARRAY GP 600V 27A TO247
Lowest to $17.9284
ECAD model for APT30D60BCAG
Vishay
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for MURD620CTTRR
STMicroelectronics
DIODE MODULE GP 400V 30A ISOTOP
Need more? Email Us
ECAD model for STTH61R04TV2
Microsemi Corporation
DIODE ARR SCHOTT 45V 15A TO254AA
Need more? Email Us
ECAD model for JANTXV1N6660DT1
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0566 $50.0910
2,160+ $0.0464 $100.2240
3,335+ $0.0450 $150.0750
4,600+ $0.0435 $200.1000
5,940+ $0.0421 $250.0740
7,960+ $0.0377 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,198 pieces
MOQ: 885 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention