Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series Holco, Holsworthy
Package Bulk
Resistance 330 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Pulse Withstanding
Temperature Coefficient ±15ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Other Names 1-1879618-0-ND,1-1879618-0
Standard Package 500
Win Source Part Number 1194063-H8330KFYA
Ultra Librarian 3D Model Ultra Librarian H8330KFYA CAD Model

Description

TE Connectivity Passive Product presents a through-hole resistor with the Win Source Part Number 1194063-H8330KFYA.

  • Series: Holco, Holsworthy
  • Features: Pulse-withstanding
  • Package: 500
  • Tolerance: ±1 percent
  • Temperature Coefficient: ±15ppm/°C
  • Power (Watts): 0.25W, 1/4W
  • Composition: Metal film
  • Terminations: Two
  • Resistance: 330 kOhms
  • Package/Case: Axial
  • Supplier Device Package: Axial
  • Operating Temperature: -55°C ~ 155°C
  • Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
  • Alternative Parts Cross-Reference: 1-1879618-0
  • MSL Level: Not applicable
  • REACH Status: Vendor undefined
  • HTSUS Code: 8533.21.0090

You May Also Be Interested in

Vishay
RES 10 OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5010R000FHEK
Ohmite
RES 1.5K OHM 5% 25W TO220
Need more? Email Us
ECAD model for TBH25P1K50JE
Ohmite
10W 500 OHMS SILICONE 5%
Need more? Email Us
ECAD model for 40J500E
Vishay
RES 36K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000103602JR500
Vishay
RES 121 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C1210FC100
Ohmite
10W 1K8 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40F1K8E
Bourns Inc.
RES 47K OHM 1% 30W TO220-2
Need more? Email Us
ECAD model for PWR221T-30-4702F
Ohmite
RES 4 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41F4R0E
Vishay
RS-10 200K 1% B12
Need more? Email Us
ECAD model for RS010200K0FB12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8490 $52.6410
21+ $4.7992 $100.7832
33+ $4.6492 $153.4236
45+ $4.4993 $202.4685
58+ $4.3493 $252.2594
77+ $3.8994 $300.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 204 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention